Inverter IC 2 Channel 6-ULLGA (1x1)
IC INVERTER 2CH 2-INP 6ULLGA
Inverter IC 2 Channel 6-ULLGA (1x1)
IC INVERTER 2CH 2-INP 6ULLGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU2G04CMX1TCG-ND | NLU2G04CMX1TCG | NLU2G04CMX1TCG | NLU2G04CMX1TCG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |