onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters NLU2G04BMX1TCG

Description
IC INVERTER 2CH 2-INP 6ULLGA
Datasheet
Description
IC INVERTER 2CH 2-INP 6ULLGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLU2G04BMX1TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLU2G04BMX1TCG
Integrated Circuits (ICs) - Logic - Gates and Inverters NLU2G04BMX1TCG
IC INVERTER 2CH 2-INP 6ULLGA

IC INVERTER 2CH 2-INP 6ULLGA

Supplier's Site
Gates and Inverters - NLU2G04BMX1TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLU2G04BMX1TCG
Gates and Inverters NLU2G04BMX1TCG
Inverter IC 2 Channel 6-ULLGA (1.2x1)

Inverter IC 2 Channel 6-ULLGA (1.2x1)

Buy Now Datasheet
Logic - Gates and Inverters - NLU2G04BMX1TCG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLU2G04BMX1TCG
Logic - Gates and Inverters NLU2G04BMX1TCG
IC INVERTER 2CH 2-INP 6ULLGA

IC INVERTER 2CH 2-INP 6ULLGA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number NLU2G04BMX1TCG NLU2G04BMX1TCG NLU2G04BMX1TCG
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V
Inputs 2
Operating Current 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100118W-MIL2 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-74AHC14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2139000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details