1-Bit XOR Gate, CMOS, 1.65-5.5V, 8.8ns, UDFN6 Product overview: NLU1GT86MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1GT86MUTCG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 801449-NLU1GT86MUTCG
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.53V ~ 0.8V
Logic Level - High: 1.4V ~ 2V
Supplier Device Package: 6-UDFN (1.2x1)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 6-UFDFN
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 8.8ns at 5V, 50pF
Part Number Series: NLU1GT86
XOR (Exclusive OR) IC 1 Channel 6-UDFN (1.2x1)
XOR (Exclusive OR) IC 1 Channel 6-UDFN (1.2x1)
IC GATE XOR 1CH 2-INP 6UDFN
Logic Gates HGH SPD CMOS 2-INPUT XCLUSVE OR GATE TTL
XOR (Exclusive OR) IC 1 Channel 6-UDFN (1.2x1)
IC, SINGLE XOR GATE, 2I/P, UDFN-6, FULL REEL; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:UDFN; Product Range:-; Logic IC Family:MiniGate; Output Current:8mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLU1GT86MUTCG | 801449-NLU1GT86MUTCG | NLU1GT86MUTCGOSTR-ND | NLU1GT86MUTCG | NLU1GT86MUTCG | NLU1GT86MUTCG | 50M4372 |
| Product Name | 5.5V Logic IC | Logic - Logic - Gates and Inverters - NLU1GT86MUTCG | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Ic, Single Xor Gate, 2I/p, Udfn-6, Full Reel; Logic Function Onsemi |
| Gate Type | XOR; XOR GATE, OR GATE | NOT; XOR; XOR (Exclusive OR) | XOR | XOR | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 8.8 ns | 8.8 ns | 8.8 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |