Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-ULLGA (1.45x1)
Manufacturer: ON Semiconductor
Win Source Part Number: 887427-NLU1GT50AMX1T
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-ULLGA (1.45x1)
Package: Reel - TR
Package: 6-XFLGA
Mounting: Surface Mount
Family Name: NLU1GT50
Categories: Integrated Circuits (ICs)
Case / Package: 6-ULLGA (1.45x1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLU1GT50AMX1TCGOSTR,
IC BUF NON-INVERT 5.5V 6ULLGA
IC BUF NON-INVERT 5.5V 6ULLGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | NLU1GT50AMX1TCGOSTR-ND | 887427-NLU1GT50AMX1TCG | NLU1GT50AMX1TCG | NLU1GT50AMX1TCG |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLU1GT50AMX1TCG | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts |