onsemi Logic - Logic - Gates and Inverters - NLU1GT32MUTCG NLU1GT32MUTCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083171-NLU1GT32MUTC G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 0.8 V Logic Level - High: 1.2 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 6-UDFN (1.2x1) Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083171-NLU1GT32MUTC G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 0.8 V Logic Level - High: 1.2 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 6-UDFN (1.2x1) Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLU1GT32MUTCG - 1083171-NLU1GT32MUTCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLU1GT32MUTCG
1083171-NLU1GT32MUTCG
Logic - Logic - Gates and Inverters - NLU1GT32MUTCG 1083171-NLU1GT32MUTCG
Manufacturer: ON Semiconductor Win Source Part Number: 1083171-NLU1GT32MUTC G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3 V to 0.8 V Logic Level - High: 1.2 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 6-UDFN (1.2x1) Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083171-NLU1GT32MUTCG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 0.8 V
Logic Level - High: 1.2 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 6-UDFN (1.2x1)
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - NLU1GT32MUTCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NLU1GT32MUTCGOSTR-ND
Gates and Inverters NLU1GT32MUTCGOSTR-ND
OR Gate IC 1 Channel 6-UDFN (1.2x1)

OR Gate IC 1 Channel 6-UDFN (1.2x1)

Buy Now Datasheet
5.5V Logic IC - 705-NLU1GT32MUTCG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Logic IC
705-NLU1GT32MUTCG
5.5V Logic IC 705-NLU1GT32MUTCG
1-Input 2-Gate OR, CMOS, 7.5ns, 1.65-5.5V, UDFN6, SM Product overview: NLU1GT32MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1GT32MUTCG can be used for catalog matching and distributor lookup.

1-Input 2-Gate OR, CMOS, 7.5ns, 1.65-5.5V, UDFN6, SM Product overview: NLU1GT32MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1GT32MUTCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NLU1GT32MUTCG
Logic Gates NLU1GT32MUTCG
Logic Gates HGH SPD CMOS 2-INPUT OR GATE TTL LEVEL

Logic Gates HGH SPD CMOS 2-INPUT OR GATE TTL LEVEL

Buy Now Datasheet
Gates and Inverters - NLU1GT32MUTCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLU1GT32MUTCG
Gates and Inverters NLU1GT32MUTCG
OR Gate IC 1 Channel 6-UDFN (1.2x1)

OR Gate IC 1 Channel 6-UDFN (1.2x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLU1GT32MUTCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLU1GT32MUTCG
Integrated Circuits (ICs) - Logic - Gates and Inverters NLU1GT32MUTCG
IC GATE OR 1CH 2-INP 6UDFN

IC GATE OR 1CH 2-INP 6UDFN

Supplier's Site
Logic - Gates and Inverters - NLU1GT32MUTCG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLU1GT32MUTCG
Logic - Gates and Inverters NLU1GT32MUTCG
IC GATE OR 1CH 2-INP 6UDFN

IC GATE OR 1CH 2-INP 6UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1083171-NLU1GT32MUTCG NLU1GT32MUTCGOSTR-ND 705-NLU1GT32MUTCG NLU1GT32MUTCG NLU1GT32MUTCG NLU1GT32MUTCG NLU1GT32MUTCG
Product Name Logic - Logic - Gates and Inverters - NLU1GT32MUTCG Gates and Inverters 5.5V Logic IC Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; OR; OR Gate OR OR; OR GATE OR; OR Gate OR NOT; OR
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.2V ~ 2V (Low), 0.3V ~ 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT00D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers
Logic Gates - 7988985P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details