OR Gate IC 1 Channel 6-ULLGA (1x1)
IC GATE OR 1CH 2-INP 6ULLGA
IC GATE OR 1CH 2-INP 6ULLGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU1GT32CMX1TCG | NLU1GT32CMX1TCG | NLU1GT32CMX1TCG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR; OR Gate | NOT; OR | OR |
| Supply Voltage | 1.65V ~ 5.5V | 1.2V ~ 2V (Low), 0.3V ~ 0.8V (High) | |
| Inputs | 2 | ||
| Operating Current | 8 mA | 0.0020 mA |