IC INVERT SCHMITT 1CH 1INP 6UDFN
Inverter IC 1 Channel Schmitt Trigger 6-UDFN (1.2x1)
IC INVERT SCHMITT 1CH 1-IN 6UDFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU1GT14MUTCG | NLU1GT14MUTCG | NLU1GT14MUTCG |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.6V ~ 2.1V (Low), 0.35V ~ 0.6V (High) | |
| Inputs | 1 | ||
| Operating Current | 8 mA | 1.00E-3 mA |