IC INVERT SCHMITT 1CH 1IN 6ULLGA
IC INVERT SCHMITT 1CH 1IN 6ULLGA
Inverter IC 1 Channel Schmitt Trigger 6-ULLGA (1x1)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU1GT14CMX1TCG | NLU1GT14CMX1TCG | NLU1GT14CMX1TCG |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.6V ~ 2.1V (Low), 0.35V ~ 0.6V (High) | 1.65V ~ 5.5V | |
| Operating Current | 1.00E-3 mA | 8 mA | |
| Low Level Output Current (Sink) | 8 mA |