Buffers & Line Drivers HS CMOS NON-IVERTING BUFFER
NON INVERTING BUFFER, UDFN-6, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:µDFN; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:-; MSL:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NLU1GT125MUTCG | 50M4368 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Udfn-6, Full Reel; Logic Family / Base Number Onsemi |