Manufacturer: ON Semiconductor
Win Source Part Number: 929259-NLU1GT125CMUT
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-UDFN (1x1)
Package: Reel - TR
Package: 6-UFDFN
Mounting: Surface Mount
Family Name: NLU1GT125
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BUFFER NON-INVERT 5.5V 6UDFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 929259-NLU1GT125CMUTCG | NLU1GT125CMUTCG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NLU1GT125CMUTCG | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |