Win Source Part Number: 1014173-NLU1GT04MUTC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: MiniGate™
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.3V ~ 0.8V
Logic Level - High: 1.2V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-UDFN (1.2x1)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NLU1GT04MUTCGOSTR,ON
Base Product Number: NLU1GT04
Product Status: Obsolete
Inverter IC 1 Channel 6-UDFN (1.2x1)
1-Input CMOS Inverter, 5.5V, UDFN6, 7.7ns PD Product overview: NLU1GT04MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1GT04MUTCG can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP 6UDFN
Inverter IC 1 Channel 6-UDFN (1.2x1)
IC INVERTER 1CH 1-INP 6UDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1014173-NLU1GT04MUTCG | NLU1GT04MUTCGOSTR-ND | 705-NLU1GT04MUTCG | NLU1GT04MUTCG | NLU1GT04MUTCG | NLU1GT04MUTCG |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.2V ~ 2V (Low), 0.3V ~ 0.8V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7.7 ns | 7.7 ns | 7.7 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |