IC INVERTER 1CH 1-INP 6ULLGA
Inverter IC 1 Channel 6-ULLGA (1x1)
IC INVERTER 1CH 1-INP 6ULLGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU1GT04CMX1TCG | NLU1GT04CMX1TCG | NLU1GT04CMX1TCG |
| Product Name | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.2V ~ 2V (Low), 0.3V ~ 0.8V (High) | 1.65V ~ 5.5V | |
| Operating Current | 1.00E-3 mA | 8 mA | |
| Low Level Output Current (Sink) | 8 mA |