onsemi Logic - Logic - Gates and Inverters - NLU1GT04AMX1TCG NLU1GT04AMX1TCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929258-NLU1GT04AMX1T CG Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel - 6-ULLGA (1.45x1) Package: Reel - TR Package: 6-XFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: NLU1GT04 Categories: Integrated Circuits (ICs) Case / Package: 6-ULLGA (1.45x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929258-NLU1GT04AMX1T CG Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel - 6-ULLGA (1.45x1) Package: Reel - TR Package: 6-XFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: NLU1GT04 Categories: Integrated Circuits (ICs) Case / Package: 6-ULLGA (1.45x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLU1GT04AMX1TCG - 929258-NLU1GT04AMX1TCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLU1GT04AMX1TCG
929258-NLU1GT04AMX1TCG
Logic - Logic - Gates and Inverters - NLU1GT04AMX1TCG 929258-NLU1GT04AMX1TCG
Manufacturer: ON Semiconductor Win Source Part Number: 929258-NLU1GT04AMX1T CG Series: MiniGate™ Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 1 Channel - 6-ULLGA (1.45x1) Package: Reel - TR Package: 6-XFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: NLU1GT04 Categories: Integrated Circuits (ICs) Case / Package: 6-ULLGA (1.45x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929258-NLU1GT04AMX1TCG
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 1 Channel - 6-ULLGA (1.45x1)
Package: Reel - TR
Package: 6-XFLGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NLU1GT04
Categories: Integrated Circuits (ICs)
Case / Package: 6-ULLGA (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 929258-NLU1GT04AMX1TCG
Product Name Logic - Logic - Gates and Inverters - NLU1GT04AMX1TCG
Package Type 6-ULLGA (1.45x1)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
8 GHz Rf Amplifier - 860-CMD270P3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
1.615GHz 3.6V Rf Amplifier - 860-BGA824N6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape and Reel
View Details
3 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers