XOR (Exclusive OR) IC 1 Channel 6-UDFN (1.2x1)
XOR (Exclusive OR) IC 1 Channel 6-UDFN (1.2x1)
IC GATE XOR 1CH 2-INP 6UDFN
Logic Gates HGH SPD CMOS 2-INPUT EXCLUSIVE OR GATE
IC GATE XOR 1CH 2-INP 6UDFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU1G86MUTCGOSTR-ND | NLU1G86MUTCG | NLU1G86MUTCG | NLU1G86MUTCG | NLU1G86MUTCG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | XOR | NOT; XOR | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 8.8 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |