XOR (Exclusive OR) IC 1 Channel 6-ULLGA (1x1)
XOR (Exclusive OR) IC 1 Channel 6-ULLGA (1x1)
IC GATE XOR 1CH 2-INP 6ULLGA
IC GATE XOR 1CH 2-INP 6ULLGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU1G86CMX1TCG-ND | NLU1G86CMX1TCG | NLU1G86CMX1TCG | NLU1G86CMX1TCG |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | ||
| Propagation Delay | 8.8 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |