onsemi 5.5V Logic IC NLU1G32MUTCG

Description
1-Input 2-Input OR Gate CMOS UDFN6 1.65-5.5V 7.5ns Product overview: NLU1G32MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G32MUTCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Input 2-Input OR Gate CMOS UDFN6 1.65-5.5V 7.5ns Product overview: NLU1G32MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G32MUTCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V Logic IC - 705-NLU1G32MUTCG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Logic IC
705-NLU1G32MUTCG
5.5V Logic IC 705-NLU1G32MUTCG
1-Input 2-Input OR Gate CMOS UDFN6 1.65-5.5V 7.5ns Product overview: NLU1G32MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G32MUTCG can be used for catalog matching and distributor lookup.

1-Input 2-Input OR Gate CMOS UDFN6 1.65-5.5V 7.5ns Product overview: NLU1G32MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G32MUTCG can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - NLU1G32MUTCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NLU1G32MUTCGOSTR-ND
Gates and Inverters NLU1G32MUTCGOSTR-ND
OR Gate IC 1 Channel 6-UDFN (1.2x1)

OR Gate IC 1 Channel 6-UDFN (1.2x1)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - NLU1G32MUTCG - 106483-NLU1G32MUTCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLU1G32MUTCG
106483-NLU1G32MUTCG
Logic - Logic - Gates and Inverters - NLU1G32MUTCG 106483-NLU1G32MUTCG
Manufacturer: ON Semiconductor Win Source Part Number: 106483-NLU1G32MUTCG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 6-UDFN (1.2x1) Dimension: 6-UFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 106483-NLU1G32MUTCG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 6-UDFN (1.2x1)
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - NLU1G32MUTCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLU1G32MUTCG
Gates and Inverters NLU1G32MUTCG
OR Gate IC 1 Channel 6-UDFN (1.2x1)

OR Gate IC 1 Channel 6-UDFN (1.2x1)

Buy Now
Gates and Inverters - NLU1G32MUTCG - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NLU1G32MUTCG
Gates and Inverters NLU1G32MUTCG
IC GATE OR 1CH 2-INP 6UDFN

IC GATE OR 1CH 2-INP 6UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLU1G32MUTCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLU1G32MUTCG
Integrated Circuits (ICs) - Logic - Gates and Inverters NLU1G32MUTCG
IC GATE OR 1CH 2-INP 6UDFN

IC GATE OR 1CH 2-INP 6UDFN

Supplier's Site
Logic - Gates and Inverters - NLU1G32MUTCG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLU1G32MUTCG
Logic - Gates and Inverters NLU1G32MUTCG
IC GATE OR 1CH 2-INP 6UDFN

IC GATE OR 1CH 2-INP 6UDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NLU1G32MUTCG
Logic Gates NLU1G32MUTCG
Logic Gates HIGH SPEED CMOS 2 INPUT OR GATE

Logic Gates HIGH SPEED CMOS 2 INPUT OR GATE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NLU1G32MUTCG NLU1G32MUTCGOSTR-ND 106483-NLU1G32MUTCG NLU1G32MUTCG NLU1G32MUTCG NLU1G32MUTCG NLU1G32MUTCG NLU1G32MUTCG
Product Name 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - NLU1G32MUTCG Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type OR; OR GATE OR NOT; OR; OR Gate OR; OR Gate OR; OR Gate OR NOT; OR
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222704P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic - Gates and Inverters - 5432DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers