Manufacturer: ON Semiconductor
Win Source Part Number: 209267-NLU1G32CMX1TC
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 6-ULLGA (1x1)
Dimension: 6-XFLGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
2-Input OR Gate, CMOS, 7.5ns, 1.65-5.5V, Surface Mount Product overview: NLU1G32CMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G32CMX1TCG can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel 6-ULLGA (1x1)
IC GATE OR 1CH 2-INP 6ULLGA
IC GATE OR 1CH 2-INP 6ULLGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 209267-NLU1G32CMX1TCG | 705-NLU1G32CMX1TCG | NLU1G32CMX1TCG | NLU1G32CMX1TCG | NLU1G32CMX1TCG |
| Product Name | Logic - Logic - Gates and Inverters - NLU1G32CMX1TCG | SMD 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR; OR GATE | OR; OR Gate | OR | NOT; OR |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |