Manufacturer: ON Semiconductor
Win Source Part Number: 929257-NLU1G32AMUTCG
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 1 Channel - 6-UDFN (1.45x1)
Package: Reel - TR
Package: 6-UFDFN
Mounting: Surface Mount
Family Name: NLU1G32
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLU1G32AMUTCGOSTR, NLU1G32AMUTCG-ND, NLU1G32AMUTCGOSDKR, NLU1G32AMUTCGOSCT
Single 2-Input OR Gate, UDFN6 1.45x1, 0.5P, 3000-REEL Product overview: NLU1G32AMUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G32AMUTCG can be used for catalog matching and distributor lookup.
Logic Gates SGL 2-Input OR Gate
IC GATE OR 1CH 2-INP 6UDFN
IC GATE OR 1CH 2-INP 6UDFN
IC GATE OR 1CH 2-INP 6UDFN
OR Gate IC 1 Channel 6-UDFN (1.45x1)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 929257-NLU1G32AMUTCG | 705-NLU1G32AMUTCG | NLU1G32AMUTCG | NLU1G32AMUTCG | NLU1G32AMUTCG | NLU1G32AMUTCG | NLU1G32AMUTCG |
| Product Name | Logic - Logic - Gates and Inverters - NLU1G32AMUTCG | Logic IC | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | OR; OR GATE | NOT; OR | OR | OR; OR Gate | OR; OR Gate | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| IC Package Type | Other; 6-UDFN (1.45x1) | Other; 6-UFDFN | Other; 6-UFDFN | ||||
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 |