onsemi Logic IC NLU1G14MUTCG

Description
Single Inverter with Schmitt Trigger Input, UDFN6, 1.2 x 1.0, 0.4P, 3000-REEL Product overview: NLU1G14MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G14MUTCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Inverter with Schmitt Trigger Input, UDFN6, 1.2 x 1.0, 0.4P, 3000-REEL Product overview: NLU1G14MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G14MUTCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Inverter with Schmitt Trigger Input, UDFN6, 1.2 x 1.0, 0.4P, 3000-REEL Product overview: NLU1G14MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G14MUTCG can be used for catalog matching and distributor lookup.

Single Inverter with Schmitt Trigger Input, UDFN6, 1.2 x 1.0, 0.4P, 3000-REEL Product overview: NLU1G14MUTCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G14MUTCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NLU1G14MUTCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NLU1G14MUTCGOSTR-ND
Gates and Inverters NLU1G14MUTCGOSTR-ND
Inverter IC 1 Channel Schmitt Trigger 6-UDFN (1.2x1)

Inverter IC 1 Channel Schmitt Trigger 6-UDFN (1.2x1)

Buy Now Datasheet
Gates and Inverters - NLU1G14MUTCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLU1G14MUTCG
Gates and Inverters NLU1G14MUTCG
Inverter IC 1 Channel Schmitt Trigger 6-UDFN (1.2x1)

Inverter IC 1 Channel Schmitt Trigger 6-UDFN (1.2x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLU1G14MUTCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLU1G14MUTCG
Integrated Circuits (ICs) - Logic - Gates and Inverters NLU1G14MUTCG
IC INVERT SCHMITT 1CH 1INP 6UDFN

IC INVERT SCHMITT 1CH 1INP 6UDFN

Supplier's Site
Logic - Gates and Inverters - NLU1G14MUTCG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLU1G14MUTCG
Logic - Gates and Inverters NLU1G14MUTCG
IC INVERT SCHMITT 1CH 1-IN 6UDFN

IC INVERT SCHMITT 1CH 1-IN 6UDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NLU1G14MUTCG NLU1G14MUTCGOSTR-ND NLU1G14MUTCG NLU1G14MUTCG NLU1G14MUTCG
Product Name Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT NOT; Inverter NOT NOT
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Inputs 1 1 1
Propagation Delay 10.6 ns 10.6 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/QCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type DIP; Other; DIP14
View Details
3 suppliers
Gates and Inverters - 54H08DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC132D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers