IC GATE AND 1CH 2-INP 6UDFN Product overview: NLU1G08MUTCG from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G08MUTCG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929256-NLU1G08MUTCG
Series: MiniGate™
Operating Temperature Range: -55°C ~ 125°C
Features: AND Gate IC 1 Channel - 6-UDFN (1.2x1)
Package: Reel - TR
Package: 6-UFDFN
Mounting: Surface Mount
Family Name: NLU1G08
Categories: Integrated Circuits (ICs)
Case / Package: 6-UDFN (1.2x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLU1G08MUTCGOSTR, NLU1G08MUTCGOSDKR, NLU1G08MUTCG-ND, NLU1G08MUTCGOSCT
IC GATE AND 1CH 2-INP 6UDFN
AND Gate IC 1 Channel 6-UDFN (1.2x1)
IC GATE AND 1CH 2-INP 6UDFN
IC, SINGLE AND GATE, 2I/P, UDFN-6; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:UDFN; Product Range:-; Logic IC Family:MiniGate; Supply Voltage Min:1.65V; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLU1G08MUTCG | 929256-NLU1G08MUTCG | NLU1G08MUTCG | NLU1G08MUTCG | NLU1G08MUTCG | 57M9882 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NLU1G08MUTCG | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Ic, Single And Gate, 2I/p, Udfn-6; Logic Function Onsemi |
| Gate Type | AND | NOT | AND | AND; AND Gate | NOT; AND | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| IC Package Type | Other; 6-UFDFN | Other; 6-UDFN (1.2x1) | Other; 6-UFDFN | Other; UDFN | ||
| Supply Voltage | 1.65V ~ 5.5V | |||||
| Inputs | 2 | 2 |