onsemi Logic - Logic - Gates and Inverters - NLU1G08CMX1TCG NLU1G08CMX1TCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060483-NLU1G08CMX1TC G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 6-ULLGA (1x1) Dimension: 6-XFLGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060483-NLU1G08CMX1TC G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 6-ULLGA (1x1) Dimension: 6-XFLGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLU1G08CMX1TCG - 060483-NLU1G08CMX1TCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLU1G08CMX1TCG
060483-NLU1G08CMX1TCG
Logic - Logic - Gates and Inverters - NLU1G08CMX1TCG 060483-NLU1G08CMX1TCG
Manufacturer: ON Semiconductor Win Source Part Number: 060483-NLU1G08CMX1TC G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 6-ULLGA (1x1) Dimension: 6-XFLGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060483-NLU1G08CMX1TCG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 6-ULLGA (1x1)
Dimension: 6-XFLGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-NLU1G08CMX1TCG
5.5V Logic IC 705-NLU1G08CMX1TCG
2-Input AND Gate, 1.65-5.5V, CMOS, 7.9ns, PDSO6 Product overview: NLU1G08CMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G08CMX1TCG can be used for catalog matching and distributor lookup.

2-Input AND Gate, 1.65-5.5V, CMOS, 7.9ns, PDSO6 Product overview: NLU1G08CMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G08CMX1TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NLU1G08CMX1TCG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NLU1G08CMX1TCG-ND
Gates and Inverters NLU1G08CMX1TCG-ND
AND Gate IC 1 Channel 6-ULLGA (1x1)

AND Gate IC 1 Channel 6-ULLGA (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLU1G08CMX1TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLU1G08CMX1TCG
Integrated Circuits (ICs) - Logic - Gates and Inverters NLU1G08CMX1TCG
IC GATE AND 1CH 2-INP 6ULLGA

IC GATE AND 1CH 2-INP 6ULLGA

Supplier's Site
Gates and Inverters - NLU1G08CMX1TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLU1G08CMX1TCG
Gates and Inverters NLU1G08CMX1TCG
AND Gate IC 1 Channel 6-ULLGA (1x1)

AND Gate IC 1 Channel 6-ULLGA (1x1)

Buy Now Datasheet
Logic - Gates and Inverters - NLU1G08CMX1TCG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLU1G08CMX1TCG
Logic - Gates and Inverters NLU1G08CMX1TCG
IC GATE AND 1CH 2-INP 6ULLGA

IC GATE AND 1CH 2-INP 6ULLGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 060483-NLU1G08CMX1TCG 705-NLU1G08CMX1TCG NLU1G08CMX1TCG-ND NLU1G08CMX1TCG NLU1G08CMX1TCG NLU1G08CMX1TCG
Product Name Logic - Logic - Gates and Inverters - NLU1G08CMX1TCG 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; AND; AND Gate AND; AND GATE AND AND AND; AND Gate NOT; AND
Supply Voltage 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic Gates - 2222704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details