onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NLU1G07AMX1TCG

Description
Manufacturer: onsemi Win Source Part Number: 1316578-NLU1G07AMX1T CG Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Supplier Device Package: 6-ULLGA (1.45x1) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 6-XFLGA ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NLU1G07AMX1TCG, 2156-NLU1G07AMX1TCG- ONTR-ND,ONSONSNLU1G0 7AMX1TCG Base Product Number: NLU1G07 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1316578-NLU1G07AMX1T CG Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Supplier Device Package: 6-ULLGA (1.45x1) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 6-XFLGA ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NLU1G07AMX1TCG, 2156-NLU1G07AMX1TCG- ONTR-ND,ONSONSNLU1G0 7AMX1TCG Base Product Number: NLU1G07 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1316578-NLU1G07AMX1TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1316578-NLU1G07AMX1TCG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1316578-NLU1G07AMX1TCG
Manufacturer: onsemi Win Source Part Number: 1316578-NLU1G07AMX1T CG Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Supplier Device Package: 6-ULLGA (1.45x1) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 6-XFLGA ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NLU1G07AMX1TCG, 2156-NLU1G07AMX1TCG- ONTR-ND,ONSONSNLU1G0 7AMX1TCG Base Product Number: NLU1G07 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1316578-NLU1G07AMX1TCG
Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Supplier Device Package: 6-ULLGA (1.45x1)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 6-XFLGA
ECCN: EAR99
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NLU1G07AMX1TCG,2156-NLU1G07AMX1TCG-ONTR-ND,ONSONSNLU1G07AMX1TCG
Base Product Number: NLU1G07
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1316578-NLU1G07AMX1TCG
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data