Inverter IC 1 Channel 6-ULLGA (1.45x1)
1G CMOS Inverter Gate, 1-Input, 5.5V, 7.5ns, DSO6, Surface Mount Product overview: NLU1G04AMX1TCG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLU1G04AMX1TCG can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel 6-ULLGA (1.45x1)
IC INVERTER 1CH 1-INP 6ULLGA
IC INVERTER 1CH 1-INP 6ULLGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU1G04AMX1TCG-ND | 705-NLU1G04AMX1TCG | NLU1G04AMX1TCG | NLU1G04AMX1TCG | NLU1G04AMX1TCG |
| Product Name | Gates and Inverters | SMD 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |