Manufacturer: ON Semiconductor
Win Source Part Number: 1083168-NLU1G04AMX1T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 6-ULLGA (1.45x1)
Dimension: 6-XFLGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 1083168-NLU1G04AMX1TCG |
| Product Name | Logic - Logic - Gates and Inverters - NLU1G04AMX1TCG |
| Package Type | 6-ULLGA (1.45x1) |