NAND Gate IC 1 Channel 6-ULLGA (1.45x1)
NAND Gate, 1G Series, 1-Func, 2-Input, CMOS
IC GATE NAND 1CH 2-INP 6ULLGA
IC GATE NAND 1CH 2-INP 6ULLGA
NAND Gate IC 1 Channel 6-ULLGA (1.45x1)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLU1G00AMX1TCG-ND | NLU1G00AMX1TCG | NLU1G00AMX1TCG | NLU1G00AMX1TCG | NLU1G00AMX1TCG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 7.9 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |