Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)
IC TRANSLTR BIDIRECTIONAL 12UQFN
IC TRNSLTR BIDIRECTIONAL 12UQFN
BIDIR LEVEL TRANSLATOR, 4-BIT, UQFN-12; No. of Inputs:4Inputs; Output Current:-; Propagation Delay:35ns; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-55°C RoHS Compliant: Yes
IC TRNSLTR BIDIRECTIONAL 12UQFN
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-UQFN (1.7x2)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NLSX5014MUTAGOSCT-ND | NLSX5014MUTAG | NLSX5014MUTAG | 46AC1420 | NLSX5014MUTAG | NLSX5014MUTAG |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Bidir Level Translator, 4-Bit, Uqfn-12; No. Of Inputs Onsemi | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | 12-UFQFN | 12-UFQFN | 12-UFQFN | |||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Features | Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |