onsemi Logic - Logic - Translators, Level Shifters - NLSX5014MUTAG NLSX5014MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 116315-NLSX5014MUTAG Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 0.9V to 4.5V Family Name: NLSX5014 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 12-UQFN (1.7x2) Alternative Parts (Cross-Reference): ST2149BQTR; TXBN0304RUTR; TXB0304RUTR; TXB0104RUTR; Introduction Date: April 15, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 116315-NLSX5014MUTAG Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 0.9V to 4.5V Family Name: NLSX5014 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 12-UQFN (1.7x2) Alternative Parts (Cross-Reference): ST2149BQTR; TXBN0304RUTR; TXB0304RUTR; TXB0104RUTR; Introduction Date: April 15, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSX5014MUTAG - 116315-NLSX5014MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX5014MUTAG
116315-NLSX5014MUTAG
Logic - Logic - Translators, Level Shifters - NLSX5014MUTAG 116315-NLSX5014MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 116315-NLSX5014MUTAG Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 0.9V to 4.5V Family Name: NLSX5014 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 12-UQFN (1.7x2) Alternative Parts (Cross-Reference): ST2149BQTR; TXBN0304RUTR; TXB0304RUTR; TXB0104RUTR; Introduction Date: April 15, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 116315-NLSX5014MUTAG
Packaging: Reel - TR
Features: Auto-Direction Sensing, Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.9V to 4.5V
Voltage - VCCB: 0.9V to 4.5V
Family Name: NLSX5014
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 12-UQFN (1.7x2)
Alternative Parts (Cross-Reference): ST2149BQTR; TXBN0304RUTR; TXB0304RUTR; TXB0104RUTR;
Introduction Date: April 15, 2010
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 116315-NLSX5014MUTAG
Product Name Logic - Logic - Translators, Level Shifters - NLSX5014MUTAG
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers