Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-TSSOP
Win Source Part Number: 982973-NLSX5014DTR2G
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Features: Auto-Direction Sensing, Power-Off Protection
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.9 V ~ 4.5 V
Voltage - VCCB: 0.9 V ~ 4.5 V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NLSX5014DTR2GOSCT,NL
Base Product Number: NLSX5014
IC TRANSLATOR BIDIR 14TSSOP
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-TSSOP
IC TRNSLTR BIDIRECTIONAL 14TSSOP
LEVEL TRANSLATOR, 2BIT, TSSOP-14; No. of Inputs:1; Output Current:-; Propagation Delay:40ns; No. of Pins:14Pins; Logic Case Style:TSSOP; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NLSX5014DTR2GOSTR-ND | 982973-NLSX5014DTR2G | NLSX5014DTR2G | NLSX5014DTR2G | NLSX5014DTR2G | NLSX5014DTR2G | 14AC4732 |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Level Translator, 2Bit, Tssop-14; No. Of Inputs Onsemi |
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; TSSOP | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173", 4.40mm Width) | ||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | Tri-State, Non-Inverted | ||||
| Features | Auto-direction Sensing | Auto-direction Sensing | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |