Win Source Part Number: 1371032-NLSX5014DR2G
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Features: Auto-Direction Sensing, Power-Off Protection
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: NLSX5014
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 4
Voltage - VCCA: 0.9 V ~ 4.5 V
Voltage - VCCB: 0.9 V ~ 4.5 V
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-SOIC
BIDIR VOLTAGE LEVEL TRANSLATOR, 125DEG C ROHS COMPLIANT: YES
IC TRANSLTR BIDIRECTIONAL 14SOIC
IC TRNSLTR BIDIRECTIONAL 14SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1371032-NLSX5014DR2G | NLSX5014DR2GOSCT-ND | 54AH9436 | NLSX5014DR2G | NLSX5014DR2G | NLSX5014DR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Bidir Voltage Level Translator, 125Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) |