onsemi Translators, Level Shifters NLSX5012MUTAG

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-UDFN (1.8x1.2)
Request a Quote
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-UDFN (1.8x1.2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLSX5012MUTAG is a 2-bit configurable dual-supply level translator designed for bidirectional signal translation without the need for a direction control pin. It supports independent supply voltages, VCC and VL, ranging from 0.9 V to 4.5 V, allowing for flexible logic level shifting between different voltage domains. The device can handle high capacitive loads with a drive capability of 100 pF and guarantees a data rate of 140 Mb/s for supply voltages above 1.8 V. Key features include low bit-to-bit skew, overvoltage tolerant I/O pins, and power-off protection. An Output Enable (EN) pin allows for reduced power consumption by placing the I/O ports in a high-impedance state. The NLSX5012MUTAG is available in compact packaging options, including UDFN8, making it suitable for applications in mobile phones and other portable devices. ESD protection is rated at over 8000 V (HBM) for all pins, enhancing reliability in various environments.

Datasheet Summary
Powered by GS/AI

The NLSX5012MUTAG is a 2-bit configurable dual-supply level translator designed for bidirectional signal translation without the need for a direction control pin. It supports independent supply voltages, VCC and VL, ranging from 0.9 V to 4.5 V, allowing for flexible logic level shifting between different voltage domains. The device can handle high capacitive loads with a drive capability of 100 pF and guarantees a data rate of 140 Mb/s for supply voltages above 1.8 V. Key features include low bit-to-bit skew, overvoltage tolerant I/O pins, and power-off protection. An Output Enable (EN) pin allows for reduced power consumption by placing the I/O ports in a high-impedance state. The NLSX5012MUTAG is available in compact packaging options, including UDFN8, making it suitable for applications in mobile phones and other portable devices. ESD protection is rated at over 8000 V (HBM) for all pins, enhancing reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - NLSX5012MUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX5012MUTAGOSTR-ND
Translators, Level Shifters NLSX5012MUTAGOSTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-UDFN (1.8x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-UDFN (1.8x1.2)

Buy Now Datasheet
Translators, Level Shifters - NLSX5012MUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX5012MUTAGOSCT-ND
Translators, Level Shifters NLSX5012MUTAGOSCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-UDFN (1.8x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-UDFN (1.8x1.2)

Buy Now Datasheet
Translators, Level Shifters - NLSX5012MUTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX5012MUTAGOSDKR-ND
Translators, Level Shifters NLSX5012MUTAGOSDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-UDFN (1.8x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-UDFN (1.8x1.2)

Buy Now Datasheet
Logic - Translators, Level Shifters - NLSX5012MUTAG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSX5012MUTAG
Logic - Translators, Level Shifters NLSX5012MUTAG
IC TRNSLTR BIDIRECTIONAL 8UDFN

IC TRNSLTR BIDIRECTIONAL 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NLSX5012MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NLSX5012MUTAG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSX5012MUTAG
IC TRANSLTR BIDIRECTIONAL 8UDFN

IC TRANSLTR BIDIRECTIONAL 8UDFN

Supplier's Site
Translators, Level Shifters - NLSX5012MUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSX5012MUTAG
Translators, Level Shifters NLSX5012MUTAG
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-UDFN (1.8x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-UDFN (1.8x1.2)

Buy Now Datasheet
Translators, Level Shifters - NLSX5012MUTAG - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
NLSX5012MUTAG
Translators, Level Shifters NLSX5012MUTAG
IC TRNSLTR BIDIRECTIONAL 8UDFN

IC TRNSLTR BIDIRECTIONAL 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NLSX5012MUTAGOSTR-ND NLSX5012MUTAG NLSX5012MUTAG NLSX5012MUTAG NLSX5012MUTAG
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters
Package Type 8-UFDFN 8-UFDFN 8-UFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899033P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 10116FC - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
Translators, Level Shifters - 1727-4560-1-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers