The NLSX5012DMR2G is a 2-bit configurable dual-supply level translator designed for bidirectional operation without the need for a direction control pin. It supports independent supply voltages, VCC and VL, ranging from 0.9 V to 4.5 V, allowing for flexible logic signal translation between different voltage levels. This device can handle high capacitive loads, making it suitable for applications involving high-frequency EMI filters. The NLSX5012 features a high-speed data rate of 140 Mb/s when VCC and VL are above 1.8 V, with low bit-to-bit skew and overvoltage tolerant I/O pins. It includes an Output Enable (EN) pin to reduce power consumption by placing the I/O ports in a high-impedance state. The device is packaged in a compact Micro8 format and is Pb-free, ensuring compliance with environmental standards. Typical applications include mobile phones and other portable devices, making it a versatile choice for engineers needing reliable level shifting solutions.
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-MSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-MSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-MSOP
IC TRNSLTR BIDIR 8MICROPAK
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NLSX5012DMR2GOSTR-ND | NLSX5012DMR2G | NLSX5012DMR2G |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |