onsemi Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSX5011AMUTCG

Description
Win Source Part Number: 1371039-NLSX5011AMUT CG Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Features: Auto-Direction Sensing, Power-Off Protection Package / Case: 6-UFDFN Supplier Device Package: 6-UDFN (1.45x1) Base Product Number: NLSX5011 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 1 Voltage - VCCA: 0.9 V ~ 4.5 V Voltage - VCCB: 0.9 V ~ 4.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1371039-NLSX5011AMUT CG Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Features: Auto-Direction Sensing, Power-Off Protection Package / Case: 6-UFDFN Supplier Device Package: 6-UDFN (1.45x1) Base Product Number: NLSX5011 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 1 Voltage - VCCA: 0.9 V ~ 4.5 V Voltage - VCCB: 0.9 V ~ 4.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371039-NLSX5011AMUTCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371039-NLSX5011AMUTCG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371039-NLSX5011AMUTCG
Win Source Part Number: 1371039-NLSX5011AMUT CG Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Features: Auto-Direction Sensing, Power-Off Protection Package / Case: 6-UFDFN Supplier Device Package: 6-UDFN (1.45x1) Base Product Number: NLSX5011 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 1 Voltage - VCCA: 0.9 V ~ 4.5 V Voltage - VCCB: 0.9 V ~ 4.5 V

Win Source Part Number: 1371039-NLSX5011AMUTCG
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Features: Auto-Direction Sensing, Power-Off Protection
Package / Case: 6-UFDFN
Supplier Device Package: 6-UDFN (1.45x1)
Base Product Number: NLSX5011
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 1
Voltage - VCCA: 0.9 V ~ 4.5 V
Voltage - VCCB: 0.9 V ~ 4.5 V

Buy Now Datasheet
Translators, Level Shifters - NLSX5011AMUTCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX5011AMUTCGOSTR-ND
Translators, Level Shifters NLSX5011AMUTCGOSTR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-UDFN (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-UDFN (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - NLSX5011AMUTCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSX5011AMUTCG
Translators, Level Shifters NLSX5011AMUTCG
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-UDFN (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-UDFN (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NLSX5011AMUTCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NLSX5011AMUTCG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSX5011AMUTCG
IC TRANSLTR BIDIRECTIONAL 6UDFN

IC TRANSLTR BIDIRECTIONAL 6UDFN

Supplier's Site
Logic - Translators, Level Shifters - NLSX5011AMUTCG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSX5011AMUTCG
Logic - Translators, Level Shifters NLSX5011AMUTCG
IC TRNSLTR BIDIRECTIONAL 6UDFN

IC TRNSLTR BIDIRECTIONAL 6UDFN

Supplier's Site Datasheet
Level Translator, 1Bit, Udfn-6; No. Of Inputs Onsemi - 58Y3615 - Newark, An Avnet Company
Chicago, IL, United States
Level Translator, 1Bit, Udfn-6; No. Of Inputs Onsemi
58Y3615
Level Translator, 1Bit, Udfn-6; No. Of Inputs Onsemi 58Y3615
LEVEL TRANSLATOR, 1BIT, UDFN-6; No. of Inputs:1; Output Current:-; Propagation Delay:40ns; No. of Pins:6Pins; Logic Case Style:UDFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

LEVEL TRANSLATOR, 1BIT, UDFN-6; No. of Inputs:1; Output Current:-; Propagation Delay:40ns; No. of Pins:6Pins; Logic Case Style:UDFN; Supply Voltage Min:900mV; Supply Voltage Max:4.5V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Translators, Level Shifters - NLSX5011AMUTCG - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
NLSX5011AMUTCG
Translators, Level Shifters NLSX5011AMUTCG
IC TRNSLTR BIDIRECTIONAL 6UDFN

IC TRNSLTR BIDIRECTIONAL 6UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1371039-NLSX5011AMUTCG NLSX5011AMUTCGOSTR-ND NLSX5011AMUTCG NLSX5011AMUTCG NLSX5011AMUTCG 58Y3615 NLSX5011AMUTCG
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Level Translator, 1Bit, Udfn-6; No. Of Inputs Onsemi Translators, Level Shifters
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type 6-UFDFN 6-UFDFN 6-UFDFN
Output Type 3-State; Inverted 3-State; Tri-State, Non-Inverted Tri-State, Non-Inverted
Features Auto-direction Sensing RoHS Auto-direction Sensing RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - SN54SLC8T245PWTSEP - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Output Type 3-State; 3-State
Features RoHS
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1218812-LSF0108PWJ - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers