onsemi Translators, Level Shifters NLSX5011AMUTAG

Description
IC XLTR VL BIDIR 6-UDFN
Request a Quote
Description
IC XLTR VL BIDIR 6-UDFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NLSX5011AMUTAG is a 1-bit configurable dual-supply bidirectional level translator designed for high-speed applications, supporting data rates up to 140 Mb/s when VCC and VL are above 1.8 V. It operates with independent supply voltages ranging from 0.9 V to 4.5 V, allowing for flexible logic level translation between devices with different voltage requirements. The device features high output current capability, enabling it to drive capacitive loads effectively, and each I/O channel can function as either an input or output without the need for a direction control pin. An Output Enable (EN) pin is included to reduce power consumption by placing the I/O ports in a high-impedance state, significantly lowering supply current. The NLSX5011AMUTAG is housed in a compact UDFN6 package, measuring 1.45 mm x 1.0 mm, and is Pb-free. It is suitable for applications in mobile phones, PDAs, and other portable devices, with robust ESD protection exceeding 8000 V for all pins.

Datasheet Summary
Powered by GS/AI

The NLSX5011AMUTAG is a 1-bit configurable dual-supply bidirectional level translator designed for high-speed applications, supporting data rates up to 140 Mb/s when VCC and VL are above 1.8 V. It operates with independent supply voltages ranging from 0.9 V to 4.5 V, allowing for flexible logic level translation between devices with different voltage requirements. The device features high output current capability, enabling it to drive capacitive loads effectively, and each I/O channel can function as either an input or output without the need for a direction control pin. An Output Enable (EN) pin is included to reduce power consumption by placing the I/O ports in a high-impedance state, significantly lowering supply current. The NLSX5011AMUTAG is housed in a compact UDFN6 package, measuring 1.45 mm x 1.0 mm, and is Pb-free. It is suitable for applications in mobile phones, PDAs, and other portable devices, with robust ESD protection exceeding 8000 V for all pins.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 488-NLSX5011AMUTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSX5011AMUTAGCT-ND
Translators, Level Shifters 488-NLSX5011AMUTAGCT-ND
IC XLTR VL BIDIR 6-UDFN

IC XLTR VL BIDIR 6-UDFN

Buy Now Datasheet
Translators, Level Shifters - 488-NLSX5011AMUTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSX5011AMUTAGTR-ND
Translators, Level Shifters 488-NLSX5011AMUTAGTR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-UDFN (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-UDFN (1.45x1)

Buy Now Datasheet
Logic - Translators, Level Shifters - NLSX5011AMUTAG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSX5011AMUTAG
Logic - Translators, Level Shifters NLSX5011AMUTAG
IC TRNSLTR BIDIRECTIONAL 6UDFN

IC TRNSLTR BIDIRECTIONAL 6UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NLSX5011AMUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NLSX5011AMUTAG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSX5011AMUTAG
IC TRANSLTR BIDIRECTIONAL 6UDFN

IC TRANSLTR BIDIRECTIONAL 6UDFN

Supplier's Site
Translators, Level Shifters - NLSX5011AMUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSX5011AMUTAG
Translators, Level Shifters NLSX5011AMUTAG
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-UDFN (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 100Mbps 6-UDFN (1.45x1)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 488-NLSX5011AMUTAGCT-ND NLSX5011AMUTAG NLSX5011AMUTAG NLSX5011AMUTAG
Product Name Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 6-UFDFN 6-UFDFN
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTLP21395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - 74GTLP21395PWRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
Translators, Level Shifters - 1727-74AVCH2T45DC-Q100HTR-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Translators, Level Shifters - FXWA9306MUX - Lingto Electronic Limited
Specs
Translation Both
View Details