onsemi Translators, Level Shifters NLSX5004MUTAG

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 488-NLSX5004MUTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSX5004MUTAGTR-ND
Translators, Level Shifters 488-NLSX5004MUTAGTR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Translators, Level Shifters - 488-NLSX5004MUTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSX5004MUTAGCT-ND
Translators, Level Shifters 488-NLSX5004MUTAGCT-ND
IC XLTR VL BIDIR 12-UQFN

IC XLTR VL BIDIR 12-UQFN

Buy Now Datasheet
Translators, Level Shifters - 488-NLSX5004MUTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSX5004MUTAGDKR-ND
Translators, Level Shifters 488-NLSX5004MUTAGDKR-ND
IC XLTR VL BIDIR 12-UQFN

IC XLTR VL BIDIR 12-UQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1214637-NLSX5004MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1214637-NLSX5004MUTAG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1214637-NLSX5004MUTAG
Win Source Part Number: 1214637-NLSX5004MUTA G Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 140Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 0.9 V ~ 3.6 V Voltage - VCCB: 0.9 V ~ 3.6 V Package / Case: 12-UFQFN Supplier Device Package: 12-UQFN (1.7x2) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NLSX5004 Product Status: Obsolete

Win Source Part Number: 1214637-NLSX5004MUTAG
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 140Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 0.9 V ~ 3.6 V
Voltage - VCCB: 0.9 V ~ 3.6 V
Package / Case: 12-UFQFN
Supplier Device Package: 12-UQFN (1.7x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NLSX5004
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - NLSX5004MUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSX5004MUTAG
Translators, Level Shifters NLSX5004MUTAG
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)

Buy Now
Logic - Translators, Level Shifters - NLSX5004MUTAG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSX5004MUTAG
Logic - Translators, Level Shifters NLSX5004MUTAG
4-BIT 100 MB/S DUAL-SUPPL

4-BIT 100 MB/S DUAL-SUPPL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 488-NLSX5004MUTAGTR-ND 1214637-NLSX5004MUTAG NLSX5004MUTAG NLSX5004MUTAG
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 12-UFQFN 12-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details
1-bit dual supply translating transceiver; 3-state - 74AXP1T45GXZ - Nexperia B.V.
Specs
Package Type SOT1255-2 SOT1255-2
Output Type 3-State
Features RoHS; ESD Protection
View Details
6 suppliers
SN74GTL3004 Selectable GTL Voltage Reference - SN74GTL3004DCKR - Texas Instruments
Specs
Logic Family GTL
Package Type SC70
Input Voltage 3 to 3.6 volts
View Details
5 suppliers