onsemi Logic - Translators, Level Shifters NLSX5002BMUTCG

Description
DUAL-SUPPLY LEVEL TRANSLATOR
Description
DUAL-SUPPLY LEVEL TRANSLATOR
Datasheet
Datasheet Summary
Powered by GS/AI

The NLSX5002BMUTCG is a 2-bit configurable dual-supply bidirectional level translator designed for high-speed applications, supporting data rates up to 140 Mb/s when VCC and VL are above 1.8 V. It operates with independent supply voltages ranging from 0.9 V to 4.5 V, allowing for flexible configurations where VL can be greater than, equal to, or less than VCC. This feature enhances design versatility compared to many competitive products that impose stricter voltage relationships. The device includes an Output Enable (EN) pin to reduce power consumption by placing the I/O ports in a high-impedance state. Each I/O channel can function as either an input or output, accommodating various application needs. The NLSX5002BMUTCG is packaged in a compact UQFN8 format, measuring 1.4 mm x 1.2 mm, and is compliant with RoHS standards. It also features robust ESD protection, with ratings exceeding 8000 V for the Human Body Model. Typical applications include mobile phones and other portable devices, making it suitable for modern electronic designs requiring efficient level shifting.

Datasheet Summary
Powered by GS/AI

The NLSX5002BMUTCG is a 2-bit configurable dual-supply bidirectional level translator designed for high-speed applications, supporting data rates up to 140 Mb/s when VCC and VL are above 1.8 V. It operates with independent supply voltages ranging from 0.9 V to 4.5 V, allowing for flexible configurations where VL can be greater than, equal to, or less than VCC. This feature enhances design versatility compared to many competitive products that impose stricter voltage relationships. The device includes an Output Enable (EN) pin to reduce power consumption by placing the I/O ports in a high-impedance state. Each I/O channel can function as either an input or output, accommodating various application needs. The NLSX5002BMUTCG is packaged in a compact UQFN8 format, measuring 1.4 mm x 1.2 mm, and is compliant with RoHS standards. It also features robust ESD protection, with ratings exceeding 8000 V for the Human Body Model. Typical applications include mobile phones and other portable devices, making it suitable for modern electronic designs requiring efficient level shifting.

Suppliers

Company
Product
Description
Supplier Links
Logic - Translators, Level Shifters - NLSX5002BMUTCG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSX5002BMUTCG
Logic - Translators, Level Shifters NLSX5002BMUTCG
DUAL-SUPPLY LEVEL TRANSLATOR

DUAL-SUPPLY LEVEL TRANSLATOR

Supplier's Site Datasheet
Translators, Level Shifters - NLSX5002BMUTCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSX5002BMUTCG
Translators, Level Shifters NLSX5002BMUTCG
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UQFN (1.4x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UQFN (1.4x1.2)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NLSX5002BMUTCG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSX5002BMUTCG
IC TRANSLTR BIDIRECTIONAL 8UQFN

IC TRANSLTR BIDIRECTIONAL 8UQFN

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NLSX5002BMUTCG NLSX5002BMUTCG NLSX5002BMUTCG
Product Name Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Translation Both
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3392EEBC - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Dual supply translating transceiver; open drain; auto direction sensing - NXS0104BQX - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Output Type Open Drain
Features RoHS; ESD Protection
View Details
2 suppliers
Translators, Level Shifters - SN74AVC2T45YZTR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers