onsemi Translators, Level Shifters NLSX4402FMUTCG

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - NLSX4402FMUTCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX4402FMUTCGOSTR-ND
Translators, Level Shifters NLSX4402FMUTCGOSTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - NLSX4402FMUTCGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX4402FMUTCGOSCT-ND
Translators, Level Shifters NLSX4402FMUTCGOSCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1)

Buy Now Datasheet
Translators, Level Shifters - NLSX4402FMUTCGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX4402FMUTCGOSDKR-ND
Translators, Level Shifters NLSX4402FMUTCGOSDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1)

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - NLSX4402FMUTCG - 929254-NLSX4402FMUTCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX4402FMUTCG
929254-NLSX4402FMUTCG
Logic - Logic - Translators, Level Shifters - NLSX4402FMUTCG 929254-NLSX4402FMUTCG
Manufacturer: ON Semiconductor Win Source Part Number: 929254-NLSX4402FMUTC G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1) Package: 8-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: NLSX4402 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (1.45x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLSX4402FMUTCG-ND, NLSX4402FMUTCGOSTR, NLSX4402FMUTCGOSCT, NLSX4402FMUTCGOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929254-NLSX4402FMUTCG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1)
Package: 8-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLSX4402
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLSX4402FMUTCG-ND, NLSX4402FMUTCGOSTR, NLSX4402FMUTCGOSCT, NLSX4402FMUTCGOSDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NLSX4402FMUTCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NLSX4402FMUTCG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSX4402FMUTCG
IC TRANSLTR BIDIRECTIONAL 8UDFN

IC TRANSLTR BIDIRECTIONAL 8UDFN

Supplier's Site
Logic - Translators, Level Shifters - NLSX4402FMUTCG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSX4402FMUTCG
Logic - Translators, Level Shifters NLSX4402FMUTCG
IC TRNSLTR BIDIRECTIONAL 8UDFN

IC TRNSLTR BIDIRECTIONAL 8UDFN

Supplier's Site Datasheet
Translators, Level Shifters - NLSX4402FMUTCG - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
NLSX4402FMUTCG
Translators, Level Shifters NLSX4402FMUTCG
IC TRNSLTR BIDIRECTIONAL 8UDFN

IC TRNSLTR BIDIRECTIONAL 8UDFN

Supplier's Site Datasheet
Translators, Level Shifters - NLSX4402FMUTCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSX4402FMUTCG
Translators, Level Shifters NLSX4402FMUTCG
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.45x1)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NLSX4402FMUTCGOSTR-ND 929254-NLSX4402FMUTCG NLSX4402FMUTCG NLSX4402FMUTCG NLSX4402FMUTCG NLSX4402FMUTCG
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - NLSX4402FMUTCG Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters
Package Type 8-UFDFN 8-UFDFN 8-UFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC2T45GF,115CT-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1905991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details