onsemi Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSX4378ABFCT1G

Description
Win Source Part Number: 964996-NLSX4378ABFCT 1G Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Features: Auto-Direction Sensing Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 12-WFBGA, FCBGA Supplier Device Package: 12-FlipChip (2.02x1.54) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TXS0104ENMNR; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,NLSX4378ABFCT1G-ND, ONSONSNLSX4378ABFCT1 G,488-NLSX4378ABFCT1 GCT,2156-NLSX4378ABF CT1G-OS,488-NLSX4378 ABFCT1GDKR,488-NLSX4 378ABFCT1GTR Base Product Number: NLSX4378
Request a Quote Datasheet
Description
Win Source Part Number: 964996-NLSX4378ABFCT 1G Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Features: Auto-Direction Sensing Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 12-WFBGA, FCBGA Supplier Device Package: 12-FlipChip (2.02x1.54) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TXS0104ENMNR; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,NLSX4378ABFCT1G-ND, ONSONSNLSX4378ABFCT1 G,488-NLSX4378ABFCT1 GCT,2156-NLSX4378ABF CT1G-OS,488-NLSX4378 ABFCT1GDKR,488-NLSX4 378ABFCT1GTR Base Product Number: NLSX4378
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 964996-NLSX4378ABFCT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
964996-NLSX4378ABFCT1G
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 964996-NLSX4378ABFCT1G
Win Source Part Number: 964996-NLSX4378ABFCT 1G Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Features: Auto-Direction Sensing Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65 V ~ 5.5 V Voltage - VCCB: 1.65 V ~ 5.5 V Package / Case: 12-WFBGA, FCBGA Supplier Device Package: 12-FlipChip (2.02x1.54) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): TXS0104ENMNR; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ,NLSX4378ABFCT1G-ND, ONSONSNLSX4378ABFCT1 G,488-NLSX4378ABFCT1 GCT,2156-NLSX4378ABF CT1G-OS,488-NLSX4378 ABFCT1GDKR,488-NLSX4 378ABFCT1GTR Base Product Number: NLSX4378

Win Source Part Number: 964996-NLSX4378ABFCT1G
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Features: Auto-Direction Sensing
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65 V ~ 5.5 V
Voltage - VCCB: 1.65 V ~ 5.5 V
Package / Case: 12-WFBGA, FCBGA
Supplier Device Package: 12-FlipChip (2.02x1.54)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TXS0104ENMNR;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ,NLSX4378ABFCT1G-ND,ONSONSNLSX4378ABFCT1G,488-NLSX4378ABFCT1GCT,2156-NLSX4378ABFCT1G-OS,488-NLSX4378ABFCT1GDKR,488-NLSX4378ABFCT1GTR
Base Product Number: NLSX4378

Buy Now Datasheet
Translators, Level Shifters - 488-NLSX4378ABFCT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSX4378ABFCT1GTR-ND
Translators, Level Shifters 488-NLSX4378ABFCT1GTR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-FlipChip (2.02x1.54)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-FlipChip (2.02x1.54)

Buy Now Datasheet
Translators, Level Shifters - 488-NLSX4378ABFCT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSX4378ABFCT1GCT-ND
Translators, Level Shifters 488-NLSX4378ABFCT1GCT-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-FlipChip (2.02x1.54)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-FlipChip (2.02x1.54)

Buy Now Datasheet
Translators, Level Shifters - 488-NLSX4378ABFCT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-NLSX4378ABFCT1GDKR-ND
Translators, Level Shifters 488-NLSX4378ABFCT1GDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-FlipChip (2.02x1.54)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-FlipChip (2.02x1.54)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NLSX4378ABFCT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NLSX4378ABFCT1G
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSX4378ABFCT1G
IC TRANSLATOR BIDIR 12FLIPCHIP

IC TRANSLATOR BIDIR 12FLIPCHIP

Supplier's Site
Translators, Level Shifters - NLSX4378ABFCT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSX4378ABFCT1G
Translators, Level Shifters NLSX4378ABFCT1G
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-FlipChip (2.02x1.54)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 24Mbps 12-FlipChip (2.02x1.54)

Buy Now Datasheet
Logic - Translators, Level Shifters - NLSX4378ABFCT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSX4378ABFCT1G
Logic - Translators, Level Shifters NLSX4378ABFCT1G
4-BIT 20 MBPS TRANSLATOR

4-BIT 20 MBPS TRANSLATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 964996-NLSX4378ABFCT1G 488-NLSX4378ABFCT1GTR-ND NLSX4378ABFCT1G NLSX4378ABFCT1G NLSX4378ABFCT1G
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 100324J-QMLV - Quarktwin Technology Ltd.
Specs
Package Type DIP; 24-CDIP (0.400\", 10.16mm)
Output Type Differential
Features RoHS
View Details
2 suppliers
Translator ICs - 1904892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Tqfn
Output Type BiCMOS
View Details
Logic - Translators, Level Shifters - MC100EPT23D - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL; LVDS; CML, LVDS, LVPECL
View Details