Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-SOIC
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-SOIC
IC TRNSLTR BIDIRECTIONAL 8SOIC
IC TRNSLTR BIDIRECTIONAL 8SOIC
LEVEL TRANSLATOR, 2I/P, SOIC-8; No. of Inputs:2Inputs; Output Current:1mA; Propagation Delay:20ns; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSLTR BIDIRECTIONAL 8SOIC
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NLSX4373DR2GOSTR-ND | NLSX4373DR2G | NLSX4373DR2G | NLSX4373DR2G | 42Y0881 | NLSX4373DR2G |
| Product Name | Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Level Translator, 2I/p, Soic-8; No. Of Inputs Onsemi | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Output Type | Open Drain; 3-State | Open Drain; 3-State; Open Drain, Tri-State | Open Drain, Tri-State | |||
| Features | Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |