Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP
Win Source Part Number: 1123624-NLSX4373DMR2
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Features: Auto-Direction Sensing
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Open Drain, Tri-State
Data Rate: 20Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.5 V ~ 5.5 V
Voltage - VCCB: 1.5 V ~ 5.5 V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ,488-NLSX4373DMR2GCT
Base Product Number: NLSX4373
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP
IC TRNSLTR BIDIR 8MICROPAK
IC TRANSLTR BIDIRECTIONAL 8MSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 488-NLSX4373DMR2GCT-ND | 1123624-NLSX4373DMR2G | NLSX4373DMR2G | NLSX4373DMR2G | NLSX4373DMR2G |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP |