Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)
IC, 4BIT LEVEL TRANSLATOR, UQFN-12, FULL REEL; No. of Inputs:4Inputs; Output Current:20µA; Propagation Delay:4.5ns; No. of Pins:12Pins; Logic Case Style:UQFN; Supply Voltage Min:1.3V; Supply Voltage Max:4.5V; Product Range:-; MSL:- RoHS Compliant: Yes
IC TRANSLTR BIDIRECTIONAL 12UQFN
IC TRNSLTR BIDIRECTIONAL 12UQFN
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)
IC TRNSLTR BIDIRECTIONAL 12UQFN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NLSX4014MUTAGOSCT-ND | 01P0142 | NLSX4014MUTAG | NLSX4014MUTAG | NLSX4014MUTAG | NLSX4014MUTAG |
| Product Name | Translators, Level Shifters | Ic, 4Bit Level Translator, Uqfn-12, Full Reel; No. Of Inputs Onsemi | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | 12-UFQFN | 12-UFQFN | 12-UFQFN | |||
| Output Type | 3-State; Inverted | Tri-State, Non-Inverted | 3-State; Tri-State, Non-Inverted | |||
| Features | Auto-direction Sensing | RoHS | RoHS | Auto-direction Sensing | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |