onsemi Translators, Level Shifters NLSX4014DTR2G

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-TSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - NLSX4014DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX4014DTR2GOSTR-ND
Translators, Level Shifters NLSX4014DTR2GOSTR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-TSSOP

Buy Now Datasheet
Translators, Level Shifters - NLSX4014DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX4014DTR2GOSDKR-ND
Translators, Level Shifters NLSX4014DTR2GOSDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-TSSOP

Buy Now Datasheet
Translators, Level Shifters - NLSX4014DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX4014DTR2GOSCT-ND
Translators, Level Shifters NLSX4014DTR2GOSCT-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-TSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - NLSX4014DTR2G - 929253-NLSX4014DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX4014DTR2G
929253-NLSX4014DTR2G
Logic - Logic - Translators, Level Shifters - NLSX4014DTR2G 929253-NLSX4014DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929253-NLSX4014DTR2G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NLSX4014 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLSX4014DTR2G-ND, NLSX4014DTR2GOSDKR, NLSX4014DTR2GOSCT, NLSX4014DTR2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 929253-NLSX4014DTR2G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLSX4014
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLSX4014DTR2G-ND, NLSX4014DTR2GOSDKR, NLSX4014DTR2GOSCT, NLSX4014DTR2GOSTR

Buy Now Datasheet
Logic - Translators, Level Shifters - NLSX4014DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSX4014DTR2G
Logic - Translators, Level Shifters NLSX4014DTR2G
IC TRNSLTR BIDIRECTIONAL 14TSSOP

IC TRNSLTR BIDIRECTIONAL 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NLSX4014DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NLSX4014DTR2G
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NLSX4014DTR2G
IC TRANSLATOR BIDIR 14TSSOP

IC TRANSLATOR BIDIR 14TSSOP

Supplier's Site
Translators, Level Shifters - NLSX4014DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSX4014DTR2G
Translators, Level Shifters NLSX4014DTR2G
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NLSX4014DTR2GOSTR-ND 929253-NLSX4014DTR2G NLSX4014DTR2G NLSX4014DTR2G NLSX4014DTR2G
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - NLSX4014DTR2G Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 100325J-QMLV - Quarktwin Technology Ltd.
Specs
Package Type DIP; 24-CDIP (0.400\", 10.16mm)
Output Type Non-Inverted
Features RoHS
View Details
2 suppliers