Manufacturer: ON Semiconductor
Win Source Part Number: 887423-NLSX4014DR2G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLSX4014
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLSX4014DR2GOSTR, NLSX4014DR2GOSCT, NLSX4014DR2GOSDKR, NLSX4014DR2G-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-SOIC
IC TRANSLTR BIDIRECTIONAL 14SOIC
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 14-SOIC
IC TRNSLTR BIDIRECTIONAL 14SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 887423-NLSX4014DR2G | NLSX4014DR2GOSCT-ND | NLSX4014DR2G | NLSX4014DR2G | NLSX4014DR2G |
| Product Name | Logic - Logic - Translators, Level Shifters - NLSX4014DR2G | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) |