Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-UDFN (4x2)
IC TRANSLTR BIDIRECTIONAL 20UDFN
IC TRNSLTR BIDIRECTIONAL 20UDFN
LEVEL TRANSLATOR, 100MBPS, UDFN-20; No. of Inputs:1; Output Current:-; Propagation Delay:6.5ns; No. of Pins:20Pins; Logic Case Style:UDFN; Supply Voltage Min:1.3V; Supply Voltage Max:4.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-UDFN (4x2)
IC TRNSLTR BIDIRECTIONAL 20UDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | NLSX3018MUTAGOSTR-ND | NLSX3018MUTAG | NLSX3018MUTAG | 81Y6992 | NLSX3018MUTAG | NLSX3018MUTAG |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Level Translator, 100Mbps, Udfn-20; No. Of Inputs Onsemi | Translators, Level Shifters | Translators, Level Shifters |
| Package Type | 20-UFDFN | 20-UFDFN | 20-UFDFN | |||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | Tri-State, Non-Inverted | |||
| Features | Auto-direction Sensing | Auto-direction Sensing | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |