onsemi Logic - Logic - Translators, Level Shifters - NLSX3014MUTAG NLSX3014MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231710-NLSX3014MUTA G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231710-NLSX3014MUTA G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSX3014MUTAG - 1231710-NLSX3014MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX3014MUTAG
1231710-NLSX3014MUTAG
Logic - Logic - Translators, Level Shifters - NLSX3014MUTAG 1231710-NLSX3014MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1231710-NLSX3014MUTA G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231710-NLSX3014MUTAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1231710-NLSX3014MUTAG
Product Name Logic - Logic - Translators, Level Shifters - NLSX3014MUTAG
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-NPIC6C596BQ,115TR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
5 suppliers
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers