onsemi Logic - Logic - Translators, Level Shifters - NLSX3012MUTAG NLSX3012MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060478-NLSX3012MUTAG Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 1.3V to 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (1.8x1.2) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060478-NLSX3012MUTAG Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 1.3V to 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (1.8x1.2) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSX3012MUTAG - 060478-NLSX3012MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX3012MUTAG
060478-NLSX3012MUTAG
Logic - Logic - Translators, Level Shifters - NLSX3012MUTAG 060478-NLSX3012MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 060478-NLSX3012MUTAG Packaging: Reel - TR Features: Auto-Direction Sensing Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 1.3V to 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (1.8x1.2) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060478-NLSX3012MUTAG
Packaging: Reel - TR
Features: Auto-Direction Sensing
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.9V to 4.5V
Voltage - VCCB: 1.3V to 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN (1.8x1.2)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 060478-NLSX3012MUTAG
Product Name Logic - Logic - Translators, Level Shifters - NLSX3012MUTAG
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74AC299MTC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HC165D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
Shift Registers - 54166DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details