The NLSX3012MUTAG is a 2-bit configurable dual-supply bidirectional level translator designed for high-speed applications. It operates with a VCC supply voltage range of 1.3 V to 4.5 V and a VL supply voltage range from 0.9 V to (VCC - 0.4 V). This flexibility allows it to translate lower voltage logic signals on the VL side to higher voltage logic signals on the VCC side and vice versa, without the need for a direction control pin, as both I/O ports are auto-sensing. The device supports a guaranteed data rate of 140 Mb/s for VL voltages greater than 1.8 V and features low bit-to-bit skew. It includes an Output Enable (EN) input that, when set low, disables both I/O ports to reduce supply currents significantly. The NLSX3012MUTAG is available in compact packaging options such as UDFN8, SO-8, and Micro8, and is Pb-free, making it suitable for various applications including mobile phones, PDAs, and laptops. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in diverse environments.
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-UDFN (1.8x1.2)
IC XLTR VL BIDIR 8-UDFN
IC XLTR VL BIDIR 8-UDFN
IC TRANSLTR BIDIRECTIONAL 8UDFN
IC TRNSLTR BIDIRECTIONAL 8UDFN
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-UDFN (1.8x1.2)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 488-NLSX3012MUTAGTR-ND | NLSX3012MUTAG | NLSX3012MUTAG | NLSX3012MUTAG |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | 8-UFDFN | 8-UFDFN |