onsemi Logic - Logic - Translators, Level Shifters - NLSX3012DR2G NLSX3012DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231709-NLSX3012DR2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V ~ 4.5V Voltage - VCCB: 1.3V ~ 4.5V Family Name: NLSX3012 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX3374EEBL+T; MAX3373EEBL+T; MAX3374EETA+T; Introduction Date: September 20, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231709-NLSX3012DR2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V ~ 4.5V Voltage - VCCB: 1.3V ~ 4.5V Family Name: NLSX3012 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX3374EEBL+T; MAX3373EEBL+T; MAX3374EETA+T; Introduction Date: September 20, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSX3012DR2G - 1231709-NLSX3012DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX3012DR2G
1231709-NLSX3012DR2G
Logic - Logic - Translators, Level Shifters - NLSX3012DR2G 1231709-NLSX3012DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1231709-NLSX3012DR2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Data Rate: 100Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 0.9V ~ 4.5V Voltage - VCCB: 1.3V ~ 4.5V Family Name: NLSX3012 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX3374EEBL+T; MAX3373EEBL+T; MAX3374EETA+T; Introduction Date: September 20, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231709-NLSX3012DR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Data Rate: 100Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 0.9V ~ 4.5V
Voltage - VCCB: 1.3V ~ 4.5V
Family Name: NLSX3012
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX3374EEBL+T; MAX3373EEBL+T; MAX3374EETA+T;
Introduction Date: September 20, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1231709-NLSX3012DR2G
Product Name Logic - Logic - Translators, Level Shifters - NLSX3012DR2G
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74LVCH16T245ZQLR - 076395-74LVCH16T245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit shift register with output register - 74AHC594BQ,115 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1
View Details
8 suppliers