Manufacturer: ON Semiconductor
Win Source Part Number: 803753-NLSX0102FCT2G
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Number of Circuits: 1
Output Type: Non-Inverted
Data Rate: 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.5V ~ 5.5V
Voltage - VCCB: 1.5V ~ 5.5V
Supplier Device Package: 8-FlipChip
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-XFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-FlipChip
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-FlipChip
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-FlipChip
IC TRNSLTR BIDIR 8FLIPCHIP
LEVEL TRANSLATOR, 2BIT, FLIP CHIP-8; No. of Inputs:2; Output Current:-; Propagation Delay:7.4ns; No. of Pins:8Pins; Logic Case Style:Flip Chip; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRNSLTR BIDIR 8FLIPCHIP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-FlipChip
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 803753-NLSX0102FCT2G | NLSX0102FCT2GOSCT-ND | NLSX0102FCT2G | 13AC3836 | NLSX0102FCT2G | NLSX0102FCT2G |
| Product Name | Logic - Logic - Translators, Level Shifters - NLSX0102FCT2G | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Level Translator, 2Bit, Flip Chip-8; No. Of Inputs Onsemi | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-XFBGA, FCBGA | BGA | BGA; 8-XFBGA, FCBGA | |||
| Output Type | Inverted | Non-Inverted | ||||
| Features | Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS |