onsemi Translators, Level Shifters NLSX0102FC2T2G

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-FlipChip
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-FlipChip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - NLSX0102FC2T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
NLSX0102FC2T2GOSTR-ND
Translators, Level Shifters NLSX0102FC2T2GOSTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-FlipChip

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-FlipChip

Buy Now Datasheet
Bidir Volt Translator, -40 To 85Deg C; No. Of Inputs Onsemi - 84AC7274 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Translator, -40 To 85Deg C; No. Of Inputs Onsemi
84AC7274
Bidir Volt Translator, -40 To 85Deg C; No. Of Inputs Onsemi 84AC7274
BIDIR VOLT TRANSLATOR, -40 TO 85DEG C; No. of Inputs:2; Output Current:-; Propagation Delay:7.4ns; No. of Pins:8Pins; Logic Case Style:Flip Chip; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

BIDIR VOLT TRANSLATOR, -40 TO 85DEG C; No. of Inputs:2; Output Current:-; Propagation Delay:7.4ns; No. of Pins:8Pins; Logic Case Style:Flip Chip; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Translators, Level Shifters - NLSX0102FC2T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NLSX0102FC2T2G
Translators, Level Shifters NLSX0102FC2T2G
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-FlipChip

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 24Mbps 8-FlipChip

Buy Now Datasheet
Logic - Translators, Level Shifters - NLSX0102FC2T2G - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NLSX0102FC2T2G
Logic - Translators, Level Shifters NLSX0102FC2T2G
2-BIT TRANSLATOR

2-BIT TRANSLATOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NLSX0102FC2T2GOSTR-ND 84AC7274 NLSX0102FC2T2G NLSX0102FC2T2G
Product Name Translators, Level Shifters Bidir Volt Translator, -40 To 85Deg C; No. Of Inputs Onsemi Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 8-XFBGA, FCBGA BGA; 8-XFBGA, FCBGA
Output Type Inverted Non-Inverted
Features Auto-direction Sensing RoHS RoHS Auto-direction Sensing
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 74AUP1T97GM,115 - Quarktwin Technology Ltd.
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Features RoHS
View Details
2 suppliers