onsemi Logic - Logic - Translators, Level Shifters - NLSV8T244MUTAG NLSV8T244MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083161-NLSV8T244MUT AG Packaging: Reel - TR Features: Over Voltage Protection, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 8 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 0.9V to 4.5V Family Name: NLSV8T244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UDFN (4x2) Alternative Parts (Cross-Reference): SN100KT5542NT; SN100KT5574DW; SN10KHT5573NT; Introduction Date: July 03, 2008 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083161-NLSV8T244MUT AG Packaging: Reel - TR Features: Over Voltage Protection, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 8 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 0.9V to 4.5V Family Name: NLSV8T244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UDFN (4x2) Alternative Parts (Cross-Reference): SN100KT5542NT; SN100KT5574DW; SN10KHT5573NT; Introduction Date: July 03, 2008 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSV8T244MUTAG - 1083161-NLSV8T244MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSV8T244MUTAG
1083161-NLSV8T244MUTAG
Logic - Logic - Translators, Level Shifters - NLSV8T244MUTAG 1083161-NLSV8T244MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1083161-NLSV8T244MUT AG Packaging: Reel - TR Features: Over Voltage Protection, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 8 Voltage - VCCA: 0.9V to 4.5V Voltage - VCCB: 0.9V to 4.5V Family Name: NLSV8T244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-UDFN (4x2) Alternative Parts (Cross-Reference): SN100KT5542NT; SN100KT5574DW; SN10KHT5573NT; Introduction Date: July 03, 2008 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1083161-NLSV8T244MUTAG
Packaging: Reel - TR
Features: Over Voltage Protection, Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 8
Voltage - VCCA: 0.9V to 4.5V
Voltage - VCCB: 0.9V to 4.5V
Family Name: NLSV8T244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-UDFN (4x2)
Alternative Parts (Cross-Reference): SN100KT5542NT; SN100KT5574DW; SN10KHT5573NT;
Introduction Date: July 03, 2008
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1083161-NLSV8T244MUTAG
Product Name Logic - Logic - Translators, Level Shifters - NLSV8T244MUTAG
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
8-stage shift-and-store bus register - 74HCT4094PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers
Shift Registers - 74195DC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
Logic - Shift Registers - 100336QC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details